HARWIN PC Pin Receptacles, Socket Connectors H3185-01

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-1470-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-1470-ND
PC Pin Receptacles, Socket Connectors 952-1470-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

Buy Now Datasheet
Socket, Pc Board; No. Of Contacts Harwin - 55K6330 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
55K6330
Socket, Pc Board; No. Of Contacts Harwin 55K6330
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H31 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H31 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1470-ND 55K6330
Product Name PC Pin Receptacles, Socket Connectors Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details