Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Terminals -PC Pin Receptacles, Socket Connectors
Package: Bulk
Product Status: Active
Tail Type: No Tail
Termination: Solder
Length - Overall: 0.207" (5.26mm)
Operating Temperature: -55°C ~ 125°C
Insertion Force: 3.00N ~ 9.00N
Contact Finish: Gold
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
PCB SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN PIN RCPT .035-.041 SOLDER
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1468-ND | 29AH5923 | H3183-01 | |
| Product Name | Connectors, Interconnects -Terminals -PC Pin Receptacles, Socket Connectors | PC Pin Receptacles, Socket Connectors | Pcb Socket, 1Pos; No. Of Contacts Harwin | PC Pin Receptacles, Socket Connectors |
| Termination | Solder | Solder |