HARWIN PC Pin Receptacles, Socket Connectors H3182-05

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2206-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2206-ND
PC Pin Receptacles, Socket Connectors 952-2206-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

Buy Now Datasheet
Pcb Socket, 1Pos; No. Of Contacts Harwin - 65AC5968 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos; No. Of Contacts Harwin
65AC5968
Pcb Socket, 1Pos; No. Of Contacts Harwin 65AC5968
PCB SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H3182 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H3182 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
PC Pin Receptacles, Socket Connectors - H3182-05 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
H3182-05
PC Pin Receptacles, Socket Connectors H3182-05
CONN PIN RCPT .035-.041 SOLDER

CONN PIN RCPT .035-.041 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2206-ND 65AC5968 H3182-05
Product Name PC Pin Receptacles, Socket Connectors Pcb Socket, 1Pos; No. Of Contacts Harwin PC Pin Receptacles, Socket Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers