HARWIN PC Pin Receptacles, Socket Connectors H3182-01

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-1466-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-1466-ND
PC Pin Receptacles, Socket Connectors 952-1466-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

Buy Now Datasheet
PC Pin Receptacles, Socket Connectors - H3182-01 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
H3182-01
PC Pin Receptacles, Socket Connectors H3182-01
CONN PIN RCPT .035-.041 SOLDER

CONN PIN RCPT .035-.041 SOLDER

Supplier's Site Datasheet
Socket, Pcb, Gold, 1Mm; No. Of Contacts Harwin - 82T9471 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, Gold, 1Mm; No. Of Contacts Harwin
82T9471
Socket, Pcb, Gold, 1Mm; No. Of Contacts Harwin 82T9471
SOCKET, PCB, GOLD, 1MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SOCKET, PCB, GOLD, 1MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1466-ND H3182-01 82T9471
Product Name PC Pin Receptacles, Socket Connectors PC Pin Receptacles, Socket Connectors Socket, Pcb, Gold, 1Mm; No. Of Contacts Harwin
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details