HARWIN PC Pin Receptacles, Socket Connectors H3175-01

Description
"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) Wire Wrap Press-Fit"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) Wire Wrap Press-Fit"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2379-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2379-ND
PC Pin Receptacles, Socket Connectors 952-2379-ND
"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) Wire Wrap Press-Fit"

"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) Wire Wrap Press-Fit"

Buy Now Datasheet
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1348601-H3175-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
1348601-H3175-01
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors 1348601-H3175-01
Win Source Part Number: 1348601-H3175-01 Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Bulk Contact Material: Beryllium Copper Standard Package: 1,000 Length - Overall: 0.656" (16.66mm) Tail Type: Wire Wrap Accepts Pin Diameter: 0.016" ~ 0.021" (0.41mm ~ 0.53mm) Mounting Hole Diameter: 0.039" ~ 0.043" (0.99mm ~ 1.09mm) Flange Diameter: 0.019" (0.48mm) Tail Diameter: 0.025" (0.64mm) Socket Depth: 0.128" (3.25mm) Insertion Force: 6.00N Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: H3175

Win Source Part Number: 1348601-H3175-01
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1,000
Length - Overall: 0.656" (16.66mm)
Tail Type: Wire Wrap
Accepts Pin Diameter: 0.016" ~ 0.021" (0.41mm ~ 0.53mm)
Mounting Hole Diameter: 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter: 0.019" (0.48mm)
Tail Diameter: 0.025" (0.64mm)
Socket Depth: 0.128" (3.25mm)
Insertion Force: 6.00N
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: H3175

Buy Now Datasheet
Subminiature Socket, 1Pos; No. Of Contacts Harwin - 69AH8117 - Newark, An Avnet Company
Chicago, IL, United States
Subminiature Socket, 1Pos; No. Of Contacts Harwin
69AH8117
Subminiature Socket, 1Pos; No. Of Contacts Harwin 69AH8117
SUBMINIATURE SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:Subminiature Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SUBMINIATURE SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:Subminiature Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2379-ND 1348601-H3175-01 69AH8117
Product Name PC Pin Receptacles, Socket Connectors Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Subminiature Socket, 1Pos; No. Of Contacts Harwin
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details