HARWIN PC Pin Receptacles, Socket Connectors H3165-05

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2829-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2829-ND
PC Pin Receptacles, Socket Connectors 952-2829-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"

Buy Now Datasheet
Socket, Pc Board; No. Of Contacts Harwin - 54K3378 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
54K3378
Socket, Pc Board; No. Of Contacts Harwin 54K3378
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos Rohs Compliant Harwin - 29AK0187 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos Rohs Compliant Harwin
29AK0187
Pcb Socket, 1Pos Rohs Compliant Harwin 29AK0187
PCB SOCKET, 1POS ROHS COMPLIANT: YES

PCB SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2829-ND 54K3378
Product Name PC Pin Receptacles, Socket Connectors Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers