HARWIN PC Pin Receptacles, Socket Connectors H3161-05

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2204-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2204-ND
PC Pin Receptacles, Socket Connectors 952-2204-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Press-Fit, Knurled"

Buy Now Datasheet
Socket, Pcb, Gold, Knurled, 1Mm; No. Of Contacts Harwin - 08WX6577 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, Gold, Knurled, 1Mm; No. Of Contacts Harwin
08WX6577
Socket, Pcb, Gold, Knurled, 1Mm; No. Of Contacts Harwin 08WX6577
SOCKET, PCB, GOLD, KNURLED, 1MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); PCB Hole RoHS Compliant: Yes

SOCKET, PCB, GOLD, KNURLED, 1MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); PCB Hole RoHS Compliant: Yes

Supplier's Site
Socket, Pc Board; No. Of Contacts Harwin - 09J6894 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
09J6894
Socket, Pc Board; No. Of Contacts Harwin 09J6894
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
PC Pin Receptacles, Socket Connectors - H3161-05 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
H3161-05
PC Pin Receptacles, Socket Connectors H3161-05
CONN PIN RCPT .035-.041 KNURL

CONN PIN RCPT .035-.041 KNURL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2204-ND 08WX6577 H3161-05
Product Name PC Pin Receptacles, Socket Connectors Socket, Pcb, Gold, Knurled, 1Mm; No. Of Contacts Harwin PC Pin Receptacles, Socket Connectors
Termination Press-Fit, Knurled
Unlock Full Specs
to access all available technical data