H3161-01 -- FEMALE VERTICAL THROUGHBOARD Ø1.00MM CONTACT
HARWIN
Female Vertical Throughboard Ø1.00mm Contact
H3161-01
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
Datasheet
Suppliers
Female Vertical Throughboard Ø1.00mm Contact
H3161-01
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
- PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
- Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
- Product still requires soldering for electrical connection.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
H3161-01 |
|
Product Name
|
Female Vertical Throughboard Ø1.00mm Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
2 suppliers
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
PLCC; PLCC Socket
View Details