HARWIN PC Pin Receptacles, Socket Connectors H3155-01

Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-1458-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-1458-ND
PC Pin Receptacles, Socket Connectors 952-1458-ND
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin - 55K6309 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
55K6309
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin 55K6309
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1458-ND 55K6309
Product Name PC Pin Receptacles, Socket Connectors Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data