Alternative Parts (Cross-Reference): Cross
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Terminals PC Pin Receptacles, Socket Connectors
Package: Bulk
Product Status: Active
Tail Type: No Tail
Termination: Solder
Accepts Pin Diameter: 0.018" ~ 0.020" (0.46mm ~ 0.51mm)
Flange Diameter: 0.057" (1.45mm)
Contact Material: Beryllium Copper
Contact Finish: Gold
Contact SKT Solder ST Thru-Hole Bulk/Loose Product overview: H3153-05 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-H3153-05 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
CONN PIN RCPT .018-.020 SOLDER
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324-H3153-05 | 952-2303-ND | H3153-05 | 81H4311 | |
| Product Name | Connectors, Interconnects Terminals PC Pin Receptacles, Socket Connectors | Electronic Connector | PC Pin Receptacles, Socket Connectors | PC Pin Receptacles, Socket Connectors | Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin |
| Termination | Solder | Solder | Solder |