Signal Contact, Receptacle, Solder, Gold/Tin Plated, 2A, 2.54mm Pitch Product overview: H3153-01 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-H3153-01 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Win Source Part Number: 1351822-H3153-01
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1,000
Length - Overall: 0.142" (3.61mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.018" ~ 0.020" (0.46mm ~ 0.51mm)
Mounting Hole Diameter: 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter: 0.057" (1.45mm)
Socket Depth: 0.124" (3.15mm)
Temperature Range - Operating: -55°C ~ 125°C
Pin Hole Diameter: 0.043" (1.09mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: H3153
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H3153 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN PIN RCPT .018-.020 SOLDER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324-H3153-01 | 952-1457-ND | 1351822-H3153-01 | 82H2135 | H3153-01 |
| Product Name | 2A Electronic Connector | PC Pin Receptacles, Socket Connectors | Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors | Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin | PC Pin Receptacles, Socket Connectors |
| Termination | Solder | Solder | Solder |