HARWIN PC Pin, Single Post Connectors H2185-01

Description
"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 952-H2185-01-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
952-H2185-01-ND
PC Pin, Single Post Connectors 952-H2185-01-ND
"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"

"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"

Buy Now Datasheet
Pcb Test Point, 1.75Mm Dia, Tin, 21.65Mm; Product Range Harwin - 21AJ9611 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, 1.75Mm Dia, Tin, 21.65Mm; Product Range Harwin
21AJ9611
Pcb Test Point, 1.75Mm Dia, Tin, 21.65Mm; Product Range Harwin 21AJ9611
PCB TEST POINT, 1.75MM DIA, TIN, 21.65MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PCB TEST POINT, 1.75MM DIA, TIN, 21.65MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-H2185-01-ND 21AJ9611
Product Name PC Pin, Single Post Connectors Pcb Test Point, 1.75Mm Dia, Tin, 21.65Mm; Product Range Harwin
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28585-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers