HARWIN PC Pin, Single Post Connectors H2183-05

Description
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 952-H2183-05-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
952-H2183-05-ND
PC Pin, Single Post Connectors 952-H2183-05-ND
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"

Buy Now Datasheet
Pcb Test Point, 1.75Mm Dia, Gold, 9.5Mm; Product Range Harwin - 21AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, 1.75Mm Dia, Gold, 9.5Mm; Product Range Harwin
21AJ9608
Pcb Test Point, 1.75Mm Dia, Gold, 9.5Mm; Product Range Harwin 21AJ9608
PCB TEST POINT, 1.75MM DIA, GOLD, 9.5MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB TEST POINT, 1.75MM DIA, GOLD, 9.5MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-H2183-05-ND 21AJ9608
Product Name PC Pin, Single Post Connectors Pcb Test Point, 1.75Mm Dia, Gold, 9.5Mm; Product Range Harwin
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100801ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details