"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"
PCB TEST POINT, 1.75MM DIA, TIN, 8.1MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
PCB TEST POINT, 1.9MM DIA, TIN PLATED ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-H2182-01-ND | 21AJ9605 | 30AJ3386 |
| Product Name | PC Pin, Single Post Connectors | Pcb Test Point, 1.75Mm Dia, Tin, 8.1Mm; Product Range Harwin | Pcb Test Point, 1.9Mm Dia, Tin Plated Rohs Compliant Harwin |
| Mounting | Through Hole | PCB Mount |