HARWIN PC Pin, Single Post Connectors H2181-05

Description
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"
Request a Quote
Description
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Harwin PCB Test Point, part number 21AJ9604, features a 1.75mm diameter terminal pin designed for durable single contact connections in board-to-board applications. It is suitable for ultra-low profile and offset height connections, providing robust resistance to accidental damage. The pin is available in a gold finish and has a mating length of 5mm, making it compatible with various Harwin sockets and other industry PCB connections. This test point is designed for use with 1.6mm thick PCBs and is compatible with wave soldering techniques. It includes a chamfered mating edge to minimize wear on mating surfaces and a rear drilled hole for optional mechanical retention before soldering. Key applications include fire and security systems, industrial robotics, space technology, and defense equipment. The product is RoHS compliant and offers a reliable solution for applications requiring strong and durable connections.

Datasheet Summary
Powered by GS/AI

The Harwin PCB Test Point, part number 21AJ9604, features a 1.75mm diameter terminal pin designed for durable single contact connections in board-to-board applications. It is suitable for ultra-low profile and offset height connections, providing robust resistance to accidental damage. The pin is available in a gold finish and has a mating length of 5mm, making it compatible with various Harwin sockets and other industry PCB connections. This test point is designed for use with 1.6mm thick PCBs and is compatible with wave soldering techniques. It includes a chamfered mating edge to minimize wear on mating surfaces and a rear drilled hole for optional mechanical retention before soldering. Key applications include fire and security systems, industrial robotics, space technology, and defense equipment. The product is RoHS compliant and offers a reliable solution for applications requiring strong and durable connections.

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 952-H2181-05-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
952-H2181-05-ND
PC Pin, Single Post Connectors 952-H2181-05-ND
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"

Buy Now Datasheet
Pcb Test Point, 1.75Mm Dia, Gold, 5Mm; Product Range Harwin - 21AJ9604 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, 1.75Mm Dia, Gold, 5Mm; Product Range Harwin
21AJ9604
Pcb Test Point, 1.75Mm Dia, Gold, 5Mm; Product Range Harwin 21AJ9604
PCB TEST POINT, 1.75MM DIA, GOLD, 5MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB TEST POINT, 1.75MM DIA, GOLD, 5MM; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:1.9mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-H2181-05-ND 21AJ9604
Product Name PC Pin, Single Post Connectors Pcb Test Point, 1.75Mm Dia, Gold, 5Mm; Product Range Harwin
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-141LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details