HARWIN PC Pin, Single Post Connectors H2174-05

Description
"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - H2174-05-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
H2174-05-ND
PC Pin, Single Post Connectors H2174-05-ND
"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"

Buy Now Datasheet
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1351663-H2174-05 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
1351663-H2174-05
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors 1351663-H2174-05
Win Source Part Number: 1351663-H2174-05 Category: Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors Termination: Swage Contact Finish: Gold Package: Bulk Contact Material: Brass Standard Package: 1,000 Terminal Type: PC Pin Length - Overall: 0.252" (6.40mm) Insulation: Non-Insulated Mounting Hole Diameter: 0.041" ~ 0.045" (1.04mm ~ 1.14mm) Flange Diameter: 0.070" (1.77mm) Terminal Style: Single End Mounting Type: Through Hole Board Thickness: 0.063" (1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Pin Size - Above Flange: 0.041" (1.04mm) Dia Length - Above Flange: 0.150" (3.81mm) Length - Below Flange: 0.082" (2.08mm) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Harwin Inc. Base Product Number: H2174

Win Source Part Number: 1351663-H2174-05
Category: Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
Termination: Swage
Contact Finish: Gold
Package: Bulk
Contact Material: Brass
Standard Package: 1,000
Terminal Type: PC Pin
Length - Overall: 0.252" (6.40mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.041" ~ 0.045" (1.04mm ~ 1.14mm)
Flange Diameter: 0.070" (1.77mm)
Terminal Style: Single End
Mounting Type: Through Hole
Board Thickness: 0.063" (1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Pin Size - Above Flange: 0.041" (1.04mm) Dia
Length - Above Flange: 0.150" (3.81mm)
Length - Below Flange: 0.082" (2.08mm)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Harwin Inc.
Base Product Number: H2174

Buy Now Datasheet
Male Vertical Throughboard Terminal Pin Rohs Compliant Harwin - 55K6290 - Newark, An Avnet Company
Chicago, IL, United States
Male Vertical Throughboard Terminal Pin Rohs Compliant Harwin
55K6290
Male Vertical Throughboard Terminal Pin Rohs Compliant Harwin 55K6290
Male Vertical Throughboard Terminal Pin RoHS Compliant: Yes

Male Vertical Throughboard Terminal Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number H2174-05-ND 1351663-H2174-05 55K6290
Product Name PC Pin, Single Post Connectors Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors Male Vertical Throughboard Terminal Pin Rohs Compliant Harwin
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A114694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details