HARWIN Turret Connectors H2121-01

Description
"Terminal Turret Connector Single End 0.203"" (5.15mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.203"" (5.15mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 952-1440-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
952-1440-ND
Turret Connectors 952-1440-ND
"Terminal Turret Connector Single End 0.203"" (5.15mm) Tin"

"Terminal Turret Connector Single End 0.203"" (5.15mm) Tin"

Buy Now Datasheet
Turret Connectors - H2121-01 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
H2121-01
Turret Connectors H2121-01
TERM TURRET SINGLE L=5.15MM TIN

TERM TURRET SINGLE L=5.15MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1440-ND H2121-01
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22037-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details