HARWIN Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin G125-MV11005M1R

Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9997
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9997
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AK9997
Product Name Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details