HARWIN Connector, Header, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin G125-MS11205M1R

Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9984 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9984
Connector, Header, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9984
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AK9984
Product Name Connector, Header, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details