HARWIN 13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok G125-MC12605M1-0300F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 26 contacts (13+13). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242696M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242696F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 26 contacts (13+13). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242696M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242696F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok - G125-MC12605M1-0300F1 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok
G125-MC12605M1-0300F1
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok G125-MC12605M1-0300F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 26 contacts (13+13). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242696M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242696F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 26 contacts (13+13). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-1010005 male crimp contacts, G125-3242696M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242696F1 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin - 32AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin
32AK0192
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin 32AK0192
CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes

CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number G125-MC12605M1-0300F1 32AK0192
Product Name 13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details