HARWIN 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC12005M1-0150F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC12005M1-0150F1 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok
G125-MC12005M1-0150F1
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC12005M1-0150F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-1010005 male crimp contacts, G125-3242096M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-4278-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-4278-ND
Rectangular Cable Assemblies 952-4278-ND
"20 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

"20 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - G125-MC12005M1-0150F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-MC12005M1-0150F1
Cable Assemblies G125-MC12005M1-0150F1
Gecko Screw-Lok Cable Assembly, Male-to

Gecko Screw-Lok Cable Assembly, Male-to

Buy Now

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC12005M1-0150F1 952-4278-ND G125-MC12005M1-0150F1
Product Name 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok Rectangular Cable Assemblies Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details