Harwin Plc 6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC11205M3-0060F2

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 12 contacts (6+6). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241296M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 12 contacts (6+6). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241296M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M3-0060F2 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
G125-MC11205M3-0060F2
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC11205M3-0060F2
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 12 contacts (6+6). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241296M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 12 contacts (6+6). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix.
  • Manufactured with G125-1010005 male crimp contacts, G125-3241296M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F2 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC11205M3-0060F2
Product Name 6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC11268M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11605M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11268L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details