CABLE ASSY, 12 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 12 Position Plug; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28AK9969 |
| Product Name | Cable Assy, 12 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin |
| Cable Length | 0.9843 ft (3 dm) |