Gecko Screw-Lok Cable Assembly, Male Sin
10 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)
| Harwin Plc | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | G125-MC11005M1-0450L | G125-MC11005M1-0450L | 952-4265-ND |
| Product Name | 5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok | Cable Assemblies | Rectangular Cable Assemblies |
| Gender | Male-Male | ||
| Standards / Certifications | RoHS | ||
| Rated Temperature | -65 to 150 C (-85 to 302 F) |