HARWIN Jumper Wires, Pre-Crimped Leads G125-FP10150AAL9400

Description
FEMALE POWER CONTACT WITH 18AWG
Request a Quote Datasheet
Description
FEMALE POWER CONTACT WITH 18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 952-G125-FP10150AAL9400-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
952-G125-FP10150AAL9400-ND
Jumper Wires, Pre-Crimped Leads 952-G125-FP10150AAL9400-ND
FEMALE POWER CONTACT WITH 18AWG

FEMALE POWER CONTACT WITH 18AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 952-G125-FP10150AAL9400-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details