Harwin Plc 3+3 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok G125-FD10669F1-1250F1

Description
Female-to-Female with 26 AWG cable, 1250mm long - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 crimp contacts, G125-224069600 female cable housings and G125-96406F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female-to-Female with 26 AWG cable, 1250mm long - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 crimp contacts, G125-224069600 female cable housings and G125-96406F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok - G125-FD10669F1-1250F1 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok
G125-FD10669F1-1250F1
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok G125-FD10669F1-1250F1
Female-to-Female with 26 AWG cable, 1250mm long - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 crimp contacts, G125-224069600 female cable housings and G125-96406F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female-to-Female with 26 AWG cable, 1250mm long - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with G125-0010005 crimp contacts, G125-224069600 female cable housings and G125-96406F1 Metal backshells. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FD10669F1-1250F1
Product Name 3+3 Pos. Female DIL 26 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Screw-Lok
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches - G125-MC22605L0-0600F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC21605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Panel Mount - G125-MC10605M2-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details