HARWIN Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin G125-9641600

Description
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3241696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3241696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin - 52AC4427 - Newark, An Avnet Company
Chicago, IL, United States
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin
52AC4427
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin 52AC4427
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3241696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3241696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AC4427
Product Name Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details