Harwin Plc 6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3241296M5

Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 12 (6+6) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 12 (6+6) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125 series comprises high-reliability micro-miniature rectangular signal connectors with a 1.25mm pitch, designed for cable-to-board, board-to-board, and cable-to-cable applications in aerospace, defense, and motorsport environments. The connector housing supports screw-lok panel mounting with stainless steel jackscrews and features a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. Contacts are copper alloy with gold plating, offering a maximum current of 2.8A per contact, 450V AC/DC working voltage, and 25mΩ maximum contact resistance. The connector meets vibration resistance of 20G for 2 hours and shock resistance of 100G in the Z-axis, with outgassing levels of 0.68% TML, 0.01% CVCM, and 0.26% WVR. It is RoHS compliant and includes a metal backshell for EMI/RFI suppression.

Datasheet Summary
Powered by GS/AI

The G125 series comprises high-reliability micro-miniature rectangular signal connectors with a 1.25mm pitch, designed for cable-to-board, board-to-board, and cable-to-cable applications in aerospace, defense, and motorsport environments. The connector housing supports screw-lok panel mounting with stainless steel jackscrews and features a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. Contacts are copper alloy with gold plating, offering a maximum current of 2.8A per contact, 450V AC/DC working voltage, and 25mΩ maximum contact resistance. The connector meets vibration resistance of 20G for 2 hours and shock resistance of 100G in the Z-axis, with outgassing levels of 0.68% TML, 0.01% CVCM, and 0.26% WVR. It is RoHS compliant and includes a metal backshell for EMI/RFI suppression.

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241296M5 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
G125-3241296M5
6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3241296M5
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 12 (6+6) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 12 (6+6) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3241296M5
Product Name 6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+6 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-MH15005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FS11205L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Headers & Wire Housings - G125-MH10605L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details