Harwin Plc 8+8 Pos. Male DIL Cable Housing, Screw-Lok G125-3241696M1

Description
Male Double Row Crimp Connector Housing with screw fixings - 16 (8+8) contacts. Compatible with metal backshell for cable (G125-9641600). Fitted with internally threaded Screw-Lok fixings. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Crimp Connector Housing with screw fixings - 16 (8+8) contacts. Compatible with metal backshell for cable (G125-9641600). Fitted with internally threaded Screw-Lok fixings. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Cable Housing, Screw-Lok - G125-3241696M1 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Cable Housing, Screw-Lok
G125-3241696M1
8+8 Pos. Male DIL Cable Housing, Screw-Lok G125-3241696M1
Male Double Row Crimp Connector Housing with screw fixings - 16 (8+8) contacts. Compatible with metal backshell for cable (G125-9641600). Fitted with internally threaded Screw-Lok fixings. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing with screw fixings - 16 (8+8) contacts. Compatible with metal backshell for cable (G125-9641600). Fitted with internally threaded Screw-Lok fixings.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3241696M1
Product Name 8+8 Pos. Male DIL Cable Housing, Screw-Lok
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2243496F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details
Female Power Contact with 18 AWG wire, 150mm, single-end - G125-FP10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Headers & Wire Housings - G125-FS15005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers