HARWIN Contact, Pin, 26Awg, Crimp; Product Range Harwin G125-1010005

Description
CONTACT, PIN, 26AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26Awg, Crimp; Product Range Harwin - 61X9569 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Harwin
61X9569
Contact, Pin, 26Awg, Crimp; Product Range Harwin 61X9569
CONTACT, PIN, 26AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61X9569
Product Name Contact, Pin, 26Awg, Crimp; Product Range Harwin
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details