Harwin Plc 7+7 Pos. Female DIL Extended Throughboard IC Socket D95014-42

Description
Extended IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet
Description
Extended IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL Extended Throughboard IC Socket - D95014-42 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL Extended Throughboard IC Socket
D95014-42
7+7 Pos. Female DIL Extended Throughboard IC Socket D95014-42
Extended IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin.
  • Extended IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination.
  • 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″) contact pitch on each row. 8mm height above PCB.
  • Suitable for a Ø0.40-0.56mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D95014-42
Product Name 7+7 Pos. Female DIL Extended Throughboard IC Socket
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
Features End Stackable
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details