HARWIN Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier D01-9900501

Description
Strip of 5 Sub-Miniature H3153-01 sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet
Description
Strip of 5 Sub-Miniature H3153-01 sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier - D01-9900501 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier
D01-9900501
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier D01-9900501
Strip of 5 Sub-Miniature H3153-01 sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
  • Strip of 5 Sub-Miniature H3153-01 sockets on a metal carrier comb.
  • Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip.
  • Sockets suitable for a Ø0.46-0.51mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9900501
Product Name Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Insulated Tip Jack-White - 6018 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details