Harvatek Corp.
LED Indication - Discrete
T3A83UD--60C000211U1930
Description
LED 5.4X5X1.6MM
Request a Quote
Email Supplier
Datasheet
Description
LED 5.4X5X1.6MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
3147-T3A83UD--60C000211U1930CT-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
6-SMD, J-Lead
|
|
LED Type
|
Orange
|
|
Peak Wavelength
|
611 nm (6110 Å)
|
|
Viewing Angle
|
120 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
LED Package:
.300" Microlight
LED Type
Green
Peak Wavelength
570 nm (5700 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
3000 K
View Details