Red, Green, Blue (RGB) 622nm Red, 523nm Green, 465nm Blue LED Indication - Discrete 2V Red, 2.6V Green, 2.6V Blue 4-SMD, No Lead
Red, Green, Blue (RGB) 622nm Red, 523nm Green, 465nm Blue LED Indication - Discrete 2V Red, 2.6V Green, 2.6V Blue 4-SMD, No Lead
LED RGB 4SMD R/A
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 3147-B3173BGR-20C0001Q3U1930CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 468 to 632 nm (4680 to 6320 Å) |
| Viewing Angle | 128 to 145 degrees |