Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1205 (3212 Metric)
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1205 (3212 Metric)
LED RED/YLW-GRN CLEAR 1205 SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 3147-B2632USUG20C000413U1930CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1205 (3212 Metric) |
| LED Type | Red; Yellow; Green |
| Peak Wavelength | 573 to 632 nm (5730 to 6320 Å) |
| Viewing Angle | 130 degrees |