Harvatek Corp. LED Indication - Discrete B1931UY--20D000114U1930

Description
Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3147-B1931UY--20D000114U1930CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1931UY--20D000114U1930CT-ND
LED Indication - Discrete 3147-B1931UY--20D000114U1930CT-ND
Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3147-B1931UY--20D000114U1930TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1931UY--20D000114U1930TR-ND
LED Indication - Discrete 3147-B1931UY--20D000114U1930TR-ND
Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3147-B1931UY--20D000114U1930DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1931UY--20D000114U1930DKR-ND
LED Indication - Discrete 3147-B1931UY--20D000114U1930DKR-ND
LED AMBER DIFFUSED 0603 SMD

LED AMBER DIFFUSED 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3147-B1931UY--20D000114U1930CT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 125 to 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details