Harvatek Corp. LED Indication - Discrete B17T2USNG20D000114U1930

Description
LED GREEN/RED DIFFUSED 0805 SMD
Request a Quote Datasheet
Description
LED GREEN/RED DIFFUSED 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3147-B17T2USNG20D000114U1930CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B17T2USNG20D000114U1930CT-ND
LED Indication - Discrete 3147-B17T2USNG20D000114U1930CT-ND
LED GREEN/RED DIFFUSED 0805 SMD

LED GREEN/RED DIFFUSED 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-B17T2USNG20D000114U1930TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B17T2USNG20D000114U1930TR-ND
LED Indication - Discrete 3147-B17T2USNG20D000114U1930TR-ND
LED GREEN/RED DIFFUSED 0805 SMD

LED GREEN/RED DIFFUSED 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-B17T2USNG20D000114U1930DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B17T2USNG20D000114U1930DKR-ND
LED Indication - Discrete 3147-B17T2USNG20D000114U1930DKR-ND
LED GREEN/RED DIFFUSED 0805 SMD

LED GREEN/RED DIFFUSED 0805 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3147-B17T2USNG20D000114U1930CT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 632 nm (5200 to 6320 Å)
Viewing Angle 118 to 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers