HARTING Inc. of North America Punches & Dies 9990000915

Description
Punches & Dies Han-Eco 16A Punch Unit
Datasheet
Description
Punches & Dies Han-Eco 16A Punch Unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
09990000915
Punches & Dies 09990000915
Punches & Dies Han-Eco 16A Punch Unit

Punches & Dies Han-Eco 16A Punch Unit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 09990000915
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Depaneling Punch for Odd Shape Tab Routed Panels - N400 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details