HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Screw, Red; Heavy Duty Connector Type Harting 9930010102

Description
HEAVY DUTY HOOD, 1 LEVER, SCREW, RED; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, 1 LEVER, SCREW, RED; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Screw, Red; Heavy Duty Connector Type Harting - 23AJ5159 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Screw, Red; Heavy Duty Connector Type Harting
23AJ5159
Heavy Duty Hood, 1 Lever, Screw, Red; Heavy Duty Connector Type Harting 23AJ5159
HEAVY DUTY HOOD, 1 LEVER, SCREW, RED; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, 1 LEVER, SCREW, RED; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AJ5159
Product Name Heavy Duty Hood, 1 Lever, Screw, Red; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details