HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 4Awg; Product Range Harting 9930006262

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 4AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 4AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 4Awg; Product Range Harting - 23AJ5155 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 4Awg; Product Range Harting
23AJ5155
Heavy Duty Contact, Socket, Crimp, 4Awg; Product Range Harting 23AJ5155
HEAVY DUTY CONTACT, SOCKET, CRIMP, 4AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 4AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AJ5155
Product Name Heavy Duty Contact, Socket, Crimp, 4Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482020 - 0482020 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers