HARTING Inc. of North America D-Sub Contact, Pin, 22-26Awg, Crimp; For Use With Harting 9930005576

Description
D-SUB CONTACT, PIN, 22-26AWG, CRIMP; For Use With:Harting Han Series D sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
D-SUB CONTACT, PIN, 22-26AWG, CRIMP; For Use With:Harting Han Series D sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Contact, Pin, 22-26AWG, Crimp is designed for use with Harting Han Series D sub housing connectors. It accommodates wire sizes ranging from AWG 22 to AWG 26, with a conductor cross-section of 0.13 to 0.33 mm². This male crimp contact features gold plating on the surface, ensuring low contact resistance of ,â§10 mΩ and a durability rating of at least 500 mating cycles. The product is RoHS compliant with exemptions for lead content, and it is manufactured in Germany. Each contact weighs 0.2 grams and is packaged in quantities of 100.

Datasheet Summary
Powered by GS/AI

The D-Sub Contact, Pin, 22-26AWG, Crimp is designed for use with Harting Han Series D sub housing connectors. It accommodates wire sizes ranging from AWG 22 to AWG 26, with a conductor cross-section of 0.13 to 0.33 mm². This male crimp contact features gold plating on the surface, ensuring low contact resistance of ,â§10 mΩ and a durability rating of at least 500 mating cycles. The product is RoHS compliant with exemptions for lead content, and it is manufactured in Germany. Each contact weighs 0.2 grams and is packaged in quantities of 100.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 22-26Awg, Crimp; For Use With Harting - 65AC6854 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 22-26Awg, Crimp; For Use With Harting
65AC6854
D-Sub Contact, Pin, 22-26Awg, Crimp; For Use With Harting 65AC6854
D-SUB CONTACT, PIN, 22-26AWG, CRIMP; For Use With:Harting Han Series D sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 22-26AWG, CRIMP; For Use With:Harting Han Series D sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6854
Product Name D-Sub Contact, Pin, 22-26Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details