HARTING Inc. of North America Backplane Connectors 9732966801

Description
DIN 41612 Connectors 96P 2A FEMALE R/A
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P 2A FEMALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09732966801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09732966801
Backplane Connectors 09732966801
DIN 41612 Connectors 96P 2A FEMALE R/A

DIN 41612 Connectors 96P 2A FEMALE R/A

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09732966801
Backplane Connectors 09732966801
DIN-Signal R096FS-3,0C1-2

DIN-Signal R096FS-3,0C1-2

Buy Now
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting - 79K4465 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting
79K4465
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting 79K4465
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09732966801
CONN DIN RCPT 96POS PCB RA

CONN DIN RCPT 96POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09732966801 79K4465 09732966801
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
DIN Connectors - 2100248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details