HARTING Inc. of North America Backplane Connectors 9721646903

Description
DIN 41612 Connectors 64P MALE TYPE Q STR
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P MALE TYPE Q STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09721646903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09721646903
Backplane Connectors 09721646903
DIN 41612 Connectors 64P MALE TYPE Q STR

DIN 41612 Connectors 64P MALE TYPE Q STR

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333117-09721646903 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333117-09721646903
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333117-09721646903
Manufacturer: HARTING Win Source Part Number: 1333117-09721646903 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Standard Package: 20 Mounting: Panel Mount, Through Hole Style: Q Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9721646903,1195-2881 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333117-09721646903
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Standard Package: 20
Mounting: Panel Mount, Through Hole
Style: Q
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9721646903,1195-2881
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09721646903 1333117-09721646903
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers