HARTING Inc. of North America Connector, Din 41612, Hdr, 32Pos, 2Row; Product Range Harting 9721326993

Description
CONNECTOR, DIN 41612, HDR, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, HDR, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Hdr, 32Pos, 2Row; Product Range Harting - 75T9243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Hdr, 32Pos, 2Row; Product Range Harting
75T9243
Connector, Din 41612, Hdr, 32Pos, 2Row; Product Range Harting 75T9243
CONNECTOR, DIN 41612, HDR, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DIN 41612, HDR, 32POS, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 75T9243
Product Name Connector, Din 41612, Hdr, 32Pos, 2Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions - 03M2344 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details