COMBO D-SUB RCPT HOUSING, DD-24W7, STEEL; No. of Positions:24Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AC4847 |
| Product Name | Combo D-Sub Rcpt Housing, Dd-24W7, Steel; No. Of Positions Harting |