HARTING Inc. of North America D-Sub Connectors 9694115136

Description
D-Sub Mixed Contact Connectors D SUB ML
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors D SUB ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09694115136 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09694115136
D-Sub Connectors 09694115136
D-Sub Mixed Contact Connectors D SUB ML

D-Sub Mixed Contact Connectors D SUB ML

Buy Now
Connector, D-Shell, Plug, 13 Position; Product Range Harting - 30M6818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Plug, 13 Position; Product Range Harting
30M6818
Connector, D-Shell, Plug, 13 Position; Product Range Harting 30M6818
CONNECTOR, D-SHELL, PLUG, 13 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

CONNECTOR, D-SHELL, PLUG, 13 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09694115136 30M6818
Product Name D-Sub Connectors Connector, D-Shell, Plug, 13 Position; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products