HARTING Inc. of North America Combo D-Sub Rcpt Housing, Dc-13W6, Steel; No. Of Positions Harting 9694017136

Description
COMBO D-SUB RCPT HOUSING, DC-13W6, STEEL; No. of Positions:13Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes
Description
COMBO D-SUB RCPT HOUSING, DC-13W6, STEEL; No. of Positions:13Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Rcpt Housing, Dc-13W6, Steel; No. Of Positions Harting - 17AC4839 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, Dc-13W6, Steel; No. Of Positions Harting
17AC4839
Combo D-Sub Rcpt Housing, Dc-13W6, Steel; No. Of Positions Harting 17AC4839
COMBO D-SUB RCPT HOUSING, DC-13W6, STEEL; No. of Positions:13Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DC-13W6, STEEL; No. of Positions:13Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC4839
Product Name Combo D-Sub Rcpt Housing, Dc-13W6, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details