HARTING Inc. of North America D Sub Housing, Rcpt, Steel; No. Of Positions Harting 9693400172

Description
D SUB HOUSING, RCPT, STEEL; No. of Positions:17Position s; Connector Type:D Sub; Connector Shell Size:-; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:D Sub Connectors RoHS Compliant: Yes
Description
D SUB HOUSING, RCPT, STEEL; No. of Positions:17Position s; Connector Type:D Sub; Connector Shell Size:-; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:D Sub Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, Steel; No. Of Positions Harting - 02P6180 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, Steel; No. Of Positions Harting
02P6180
D Sub Housing, Rcpt, Steel; No. Of Positions Harting 02P6180
D SUB HOUSING, RCPT, STEEL; No. of Positions:17Position s; Connector Type:D Sub; Connector Shell Size:-; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:D Sub Connectors RoHS Compliant: Yes

D SUB HOUSING, RCPT, STEEL; No. of Positions:17Positions; Connector Type:D Sub; Connector Shell Size:-; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:D Sub Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02P6180
Product Name D Sub Housing, Rcpt, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details