HARTING Inc. of North America Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting 9692817421

Description
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting - 44J6454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting
44J6454
Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting 44J6454
CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, POWER, D SUB COMBO, PIN, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6454
Product Name Contact, Power, D Sub Combo, Pin, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Type Contact
Material Cu
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details