HARTING Inc. of North America D Sub Contact, Pin, 20-16Awg, Solder; For Use With Harting 9692815420

Description
D SUB CONTACT, PIN, 20-16AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Product Range:- RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 20-16AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 20-16Awg, Solder; For Use With Harting - 30M6775 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 20-16Awg, Solder; For Use With Harting
30M6775
D Sub Contact, Pin, 20-16Awg, Solder; For Use With Harting 30M6775
D SUB CONTACT, PIN, 20-16AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 20-16AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30M6775
Product Name D Sub Contact, Pin, 20-16Awg, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Generic Battery Contact - ABG-96 NEG - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details